GTCG08-32-52S-RDS-LC详情
Amphenol GTCG08-32-52S-RDS-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Body Orientation
直角
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
(2/6)Signal
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
32-52
Mounting Styles
Cable
Termination Method
Crimp
类型
Circular
性别
SKT
接头数量
8(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTCG08-32-52S-RDS-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。