GTCG08-32-9P-LC详情
Amphenol GTCG08-32-9P-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
14
Termination Method
Crimp
Contact Classification
(2/12)Signal
Voltage, Rating
1250VDC/900VAC
Body Orientation
直角
Shell Size / Insert Arrangement
32-9
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
性别
PIN
接头数量
14(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTCG08-32-9P-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。