GTCG08CF18-19SW详情
Amphenol GTCG08CF18-19SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Termination Method
Crimp
Voltage, Rating
700VDC/500VAC
Body Orientation
直角
Mounting Styles
Cable
Contact Classification
10Signal
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
18-19
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
性别
SKT
接头数量
10(POS)
端口的数量
1(Port)
家人
GT
应力消除
有
GTCG08CF18-19SW拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。