GTCL01CF24-58S-B30详情
Amphenol GTCL01CF24-58S-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
0个相似型号
GTCL01CF24-58S-B30拓展信息








哦! 它是空的。