GTCL02R22-23P详情
Amphenol GTCL02R22-23P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
GTCL02R22-23P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.64
终端
Crimp
连接器类型
Circular
性别
Receptacle
Reach合规守则
unknown
接头数量
8
触点样式
Pin
达到SVHC
无SVHC
GTCL02R22-23P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。