GTCL03024-53S(RDS)详情
Amphenol GTCL03024-53S(RDS)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
外壳材料
Aluminium
本体材质
Aluminium
Nominal voltage U
600
Core colour
Other
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Core identification
Colour
Outer diameter approx.
1.2
Conductor surface
Silver-plated
Material core insulation
Polytetrafluoroethylene (PTFE)
Permitted cable outer temperature after assembling without vibration
-190 - 260
Flame retardant
According to IEC/EN 60332-1-2
RoHS
Non-Compliant
Contact Materials
Copper
终端
Crimp
连接器类型
Circular
定位的数量
16
性别
Receptacle
军用标准
MIL-DTL-5015
接头数量
5
触点性别
Female
镀层
Cadmium, Chromate
达到SVHC
无SVHC
GTCL03024-53S(RDS)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。