GTCL06-22-23SW-LC详情
Amphenol GTCL06-22-23SW-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Contact Materials
Copper Alloy
Rad Hardened
无
Mounting Styles
Cable
Shell Size / Insert Arrangement
22-23
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Body Orientation
Straight
Contact Classification
8Signal
类型
Circular
性别
SKT
接头数量
8(POS)
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
无
GTCL06-22-23SW-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。