GTCL06AF16S-5PY-025-B30详情
Amphenol GTCL06AF16S-5PY-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
外壳材料
铝合金
EU RoHS
Compliant
ECCN (US)
EAR99
Mounting
电缆安装
Body Orientation
Straight
Termination Method
Crimp
Shell Size / Insert Arrangement
16S-5
Less Contact
无
Contact Materials
Copper Alloy
Minimum Operating Temperature (°C)
-55
Maximum Operating Temperature (°C)
125
Mating Style
卡口锁
零件状态
活跃
类型
Circular
性别
PL
军用标准
MIL-C-5015
触点性别
PIN
房屋颜色
Black
极化
Y
端口的数量
1
外壳电镀
Zinc
GTCL06AF16S-5PY-025-B30拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。