GTCL06AF28-12PX-B30详情
Amphenol GTCL06AF28-12PX-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP20
Device construction
Complete device in housing
Rated permanent current Iu
800
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
深度
207
宽度
280
高度
320
GTCL06AF28-12PX-B30拓展信息








哦! 它是空的。