GTCL06CFZ14S-2S-LC详情
Amphenol GTCL06CFZ14S-2S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Contact Classification
4Signal
Voltage, Rating
250VDC/200VAC
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Crimp
Shell Size / Insert Arrangement
14S-2
Mounting Styles
Cable
类型
Circular
性别
PL
接头数量
4(POS)
触点性别
SKT
端口的数量
1(Port)
家人
GT
外壳电镀
Cadmium
应力消除
无
GTCL06CFZ14S-2S-LC拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。