GTCL06R20-27PY-025详情
Amphenol GTCL06R20-27PY-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
有
Thread length
8
Explosion-tested version
无
With locknut
无
Thread type
PG
Nominal thread size metric/PG
42
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
GTCL06R20-27PY-025拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。