GTCL08F18-10S(B30)详情
Amphenol GTCL08F18-10S(B30)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Non-Compliant
Manufacturer Part Number
GTCL08F18-10S(B30)
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
unknown
接头数量
4
触点样式
Socket
达到SVHC
无SVHC
GTCL08F18-10S(B30)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。