GTCL08F18-26P-025详情
Amphenol GTCL08F18-26P-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
5
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
12
Wrench width
14
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
GTCL08F18-26P-025拓展信息








哦! 它是空的。