GTS00-36-4SY-116详情
Amphenol GTS00-36-4SY-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
MP3-60L10
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
0个相似型号
GTS00-36-4SY-116拓展信息
GTC08F32-7SW-B30
Amphenol
ACS08E18-9PW-003-116
Amphenol
GTS01-20-19PY-025
Amphenol
GTC06CF32-7SW-RDS-LC
Amphenol
ACS05E24-26P-003-B30
Amphenol
ACS06AD36-1S-025
Amphenol
GTS06G24-2SZ-116
Amphenol
ACS05E28-9PX-003-B30
Amphenol
GTC08-36-1SY-023-B30
Amphenol
GTC06AF22-34PX-025-LC
Amphenol








哦! 它是空的。