GTS00R32-13PX-B30详情
Amphenol GTS00R32-13PX-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 0.25
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0.2 - 0.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.2 - 0.5
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V2
Rated surge voltage
2.5
Connectable conductor cross section solid-core
0.14 - 0.5
高度
13.1
GTS00R32-13PX-B30拓展信息








哦! 它是空的。