GTS01CFZ18-22PY-B30详情
Amphenol GTS01CFZ18-22PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
GTS01CFZ18-22PY-B30拓展信息








哦! 它是空的。