GTS01CFZ24-2S-025-B30详情
Amphenol GTS01CFZ24-2S-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
3470
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 90
With protective conductor
有
Circuit integrity
None
Material core insulation
Polyolefin
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 60
Outer diameter approx.
32.7
Specification material outer sheath
Other
Core identification
Colour
Nominal cross section conductor
70
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
392
Low smoke according to IEC 61034-2
有
Nominal voltage U
1
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
防紫外线
无
GTS01CFZ24-2S-025-B30拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。