GTS01LCF-20-12P详情
Amphenol GTS01LCF-20-12P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
18.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
10
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
227
Min. permitted bending radius, stationary application/permanent installation
227
Nominal voltage U
500
Material outer sheath
Rubber
Conductor category
Class D = flexible
Manufacturer Part Number
GTS01LCF20-12P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
连接器类型
密耳系列连接器
Reach合规守则
unknown
GTS01LCF-20-12P拓展信息








哦! 它是空的。