GTS030-18-30P详情
Amphenol GTS030-18-30P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-30
Operating Temp Range
-55C to 125C
Termination Method
Solder
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Flange
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
5Signal
Manufacturer Part Number
GTS03018-30P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
连接器类型
密耳系列连接器
类型
Circular
性别
RCP
Reach合规守则
unknown
接头数量
5(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
外壳电镀
橄榄色镉
应力消除
无
GTS030-18-30P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。