GTS030CF18-20PX-023详情
Amphenol GTS030CF18-20PX-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
28
Shell Style#
Right Angle Plug
Manufacturer Part Number
DMS3108B28-16P
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Pin
长度
3.4 Inches
直径
1.97 Inches
GTS030CF18-20PX-023拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。