GTS030CFZ18-18S-023详情
Amphenol GTS030CFZ18-18S-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
24
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A24-5S
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Socket
长度
2.25 Inches
直径
1.5 Inches
GTS030CFZ18-18S-023拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。