GTS06-22-4P-116详情
Amphenol GTS06-22-4P-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
4
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
(2/2)Signal
Mounting Styles
Cable
Termination Method
Solder
Shell Size / Insert Arrangement
22-4
Voltage, Rating
700VDC/500VAC
类型
Circular
性别
PIN
接头数量
4(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTS06-22-4P-116拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。