GTS06-36-22S-023-116详情
Amphenol GTS06-36-22S-023-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
22
Rad Hardened
无
Mounting Styles
Cable
Body Orientation
Straight
Shell Size / Insert Arrangement
36-22
Contact Materials
Copper Alloy
Termination Method
Solder
Operating Temp Range
-55C to 125C
Voltage, Rating
1250VDC/900VAC
Contact Classification
22Signal
类型
Circular
性别
SKT
接头数量
22(POS)
端口的数量
1(Port)
家人
GT
外壳电镀
化学镍
应力消除
无
GTS06-36-22S-023-116拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。