GTS06CF18-19PY-B30详情
Amphenol GTS06CF18-19PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
8
Type of electric connection
Plug-in connection
Degree of protection (IP)
IP20
Voltage type for actuating
DC
Rated control supply voltage at DC
12 - 12
With detachable clamps
无
深度
29
宽度
12.7
高度
25.5
0个相似型号
GTS06CF18-19PY-B30拓展信息








哦! 它是空的。