GTS06CF20-17PX-B30详情
Amphenol GTS06CF20-17PX-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
0个相似型号
GTS06CF20-17PX-B30拓展信息








哦! 它是空的。