GTS06CF22-34S-025详情
Amphenol GTS06CF22-34S-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Manufacturer Part Number
GTS06CF22-34S(025)
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.68
终端
Solder
连接器类型
Circular
性别
Male
Reach合规守则
unknown
军用标准
MIL-C-5015
接头数量
5
本体镀层
Zinc
达到SVHC
无SVHC
GTS06CF22-34S-025拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。