GTS06CFZ-18-20P详情
Amphenol GTS06CFZ-18-20P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
750
Core colour
Purple
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
3
Permitted cable outer temperature during assembling/handling
-5 - 90
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
RoHS
Non-Compliant
性别
Male
触点样式
Pin
GTS06CFZ-18-20P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。