GTS06G18A31P-B30详情
Amphenol GTS06G18A31P-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 1.5
Packaging type
Other
Rated current In
16
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 2.5
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 2.5
高度
20.2
GTS06G18A31P-B30拓展信息








哦! 它是空的。