GTS06RV-20-30P详情
Amphenol GTS06RV-20-30P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Nominal voltage U
750
Core colour
Blue
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
450
Core identification
Colour
Outer diameter approx.
15.9
Permitted cable outer temperature during assembling/handling
-5 - 70
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 80
Flame retardant
According to IEC/EN 60332-1-2
Manufacturer Part Number
GTS06RV20-30P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.69
连接器类型
密耳系列连接器
达到SVHC
unknown
GTS06RV-20-30P拓展信息








哦! 它是空的。