GTS06RV22-30P-B30详情
Amphenol GTS06RV22-30P-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Inline
本体材质
Polymer
Maximum Operating Temperature
+95°C
Minimum Operating Temperature
-10°C
Standards Met
ACS, EC 1935/2004, FDA, NSF 51, NSF 61 C HOT, WRAS
Maximum Operating Pressure
16 bar
Manufacturer Series
LF6300 LIQUIfit
0个相似型号
GTS06RV22-30P-B30拓展信息








哦! 它是空的。