GTS08-16-10S-023详情
Amphenol GTS08-16-10S-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Transparent
无
Connectable conductor cross section multi-wired
0.5 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 1.5
Rated current In
17.5
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
深度
5.6
长度
15.2
高度
15.2
宽度
6
GTS08-16-10S-023拓展信息








哦! 它是空的。