GTS08-16-9PX-023详情
Amphenol GTS08-16-9PX-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.75 - 4
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section multi-wired
0.25 - 2.5
Connectable conductor cross section fine-strand without cable end sleeve
0.25 - 4
Rated current In
16
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 2.5
深度
32.9
长度
87.5
高度
87.5
宽度
5.2
GTS08-16-9PX-023拓展信息








哦! 它是空的。