GTS08-20-21SW详情
Amphenol GTS08-20-21SW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
9
Body Orientation
直角
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Solder
Shell Size / Insert Arrangement
20-21
Contact Classification
(1/8)Signal
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
类型
Heavy-Duty Circular
性别
PL
接头数量
9(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTS08-20-21SW拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。