GTS08-40-1S详情
Amphenol GTS08-40-1S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP2-40R10
Approvals
CSA, IEC, UL
Manufacturer
ABB
端子类型
Fingersafe Screw
面板后深度
1.91
触点
1NO
知识产权评级
IP66
0个相似型号
GTS08-40-1S拓展信息
CBD36W4M93S0T2S
Amphenol
CBD36W4F37S50T2S/AA
Amphenol
CBD36W4F35S60T2S/AA
Amphenol
CBD5W5M37S60T20/AA
Amphenol
CBD5W5F36F00S/AA
Amphenol
CBD5W1M35S60T2S/AA
Amphenol
CBD5W5F36S600S/AA
Amphenol
CBD36W4F36000S
Amphenol
CBD2WK2M36S60V50
Amphenol
CBD2WK2M36S0V30
Amphenol








哦! 它是空的。