GTS08AF14S-14P-B30详情
Amphenol GTS08AF14S-14P-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Manufacturer Part Number
AF-67-99
Manufacturer
Brady
Body Orientation
直角
Shell Size / Insert Arrangement
14S-14
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
PL
端口的数量
1(Port)
家人
GT
应力消除
无
GTS08AF14S-14P-B30拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。