GTS08CF36-15PY-B30详情
Amphenol GTS08CF36-15PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
35
Body Orientation
直角
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Solder
Shell Size / Insert Arrangement
36-15
Contact Classification
35Signal
Mounting Styles
Cable
类型
Circular
性别
PL
接头数量
35(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
应力消除
无
GTS08CF36-15PY-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。