GTS08CF36-7PX-B30详情
Amphenol GTS08CF36-7PX-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
47
Body Orientation
直角
Termination Method
Solder
Shell Size / Insert Arrangement
36-7
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Contact Classification
(7/40)Signal
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
PL
接头数量
47(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
应力消除
无
GTS08CF36-7PX-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。