GTSG08-14S-1S-B30详情
Amphenol GTSG08-14S-1S-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1069470
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
操作温度
-30 to 85 Degrees C
终端
MS 10 Pin Radial
输入电压
8~30 VDC
知识产权评级
IP65
0个相似型号
GTSG08-14S-1S-B30拓展信息
HE301B07E1608SX1A
Amphenol
RD50M10GV30
Amphenol
DD62S0S5000
Amphenol
CBC7W2S11000X/AA
Amphenol
CBD24W7F20GVL0
Amphenol
CBD13W3M200T0
Amphenol
CBD3W3F350000
Amphenol
WD25F3C5AT7U/AA
Amphenol
CBD24W7F3500ES
Amphenol
CBD21WA4M200TZ
Amphenol








哦! 它是空的。