GTSG08-14S-7PY-B30详情
Amphenol GTSG08-14S-7PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
3
Termination Method
Crimp
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Body Orientation
直角
Shell Size / Insert Arrangement
14S-7
Rad Hardened
无
Contact Classification
3Signal
Contact Materials
Copper Alloy
类型
Circular
性别
PL
接头数量
3(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTSG08-14S-7PY-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。