GTSG08-24-10PZ详情
Amphenol GTSG08-24-10PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
7
Body Orientation
直角
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Shell Size / Insert Arrangement
24-10
Contact Classification
7Signal
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Termination Method
Crimp
类型
Circular
性别
PIN
接头数量
7(POS)
端口的数量
1(Port)
家人
GT
应力消除
无
GTSG08-24-10PZ拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。