GTSG08CF18-4PY详情
Amphenol GTSG08CF18-4PY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Termination Method
Crimp
Voltage, Rating
1250VDC/900VAC
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Body Orientation
直角
Rad Hardened
无
Shell Size / Insert Arrangement
18-4
Contact Classification
4Signal
Contact Materials
Copper Alloy
类型
Circular
性别
PL
接头数量
4(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
应力消除
有
GTSG08CF18-4PY拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。