GTSG08CFZ18-11PX详情
Amphenol GTSG08CFZ18-11PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Termination Method
Crimp
Shell Size / Insert Arrangement
18-11
Voltage, Rating
700VDC/500VAC
Contact Classification
5Signal
Operating Temp Range
-55C to 125C
Mounting Styles
Cable
Body Orientation
直角
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
性别
PL
接头数量
5(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
应力消除
有
GTSG08CFZ18-11PX拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。