GTSG08CFZ18-1PZ详情
Amphenol GTSG08CFZ18-1PZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
直角
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
18-1
Contact Classification
10Signal
Mounting Styles
Cable
Termination Method
Crimp
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
性别
PIN
接头数量
10(POS)
端口的数量
1(Port)
家人
GT
应力消除
有
GTSG08CFZ18-1PZ拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。