GTSGL08CF18-24P详情
Amphenol GTSGL08CF18-24P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
直角
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Solder
Shell Size / Insert Arrangement
18-24
Contact Classification
10Signal
Mounting Styles
Cable
类型
Circular
性别
PL
接头数量
10(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
应力消除
无
GTSGL08CF18-24P拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。