GTSL00-32-AFP-B30详情
Amphenol GTSL00-32-AFP-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
0个相似型号
GTSL00-32-AFP-B30拓展信息
GTSL00-32-AFP-B30详情
Amphenol GTSL00-32-AFP-B30重要参数规格及、参数值,及相似型号如下:
材料
Steel
Surface protection
Other
Angle
90°
Construction type
Bend rigid
Material quality
Other
Model
Without connector
GTSL00-32-AFP-B30拓展信息