GTSL00A16S-4PZ-025详情
Amphenol GTSL00A16S-4PZ-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Maximum Cable Diameter (mm)
40.08 mm
Minimum Cable Diameter (mm)
27 mm
Angle
Straight
Manufacturer Part Number
4220342
Cable Style
Round
Manufacturer
Altech
Grip Type
Bushing Grip with Strain Relief
RoHS
无
组成
Metallic
知识产权评级
IP68
GTSL00A16S-4PZ-025拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。