GTSL030CF16S-4PY-B30详情
Amphenol GTSL030CF16S-4PY-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Fibre type
Multi mode 980/1000
Colour outer sheath
Orange
Outer diameter approx.
6
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
GTSL030CF16S-4PY-B30拓展信息








哦! 它是空的。