GTSL030CF20-60P-025详情
Amphenol GTSL030CF20-60P-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Mounting Styles
Flange
Operating Temp Range
-55C to 125C
Product Diameter (mm)
Not Required(mm)
Termination Method
Solder
Rad Hardened
无
Contact Materials
Copper Alloy
Product Depth (mm)
38(mm)
Body Orientation
Straight
Shell Size / Insert Arrangement
20-60
Contact Classification
8Signal
类型
Circular
性别
RCP
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
GT
外壳电镀
锌钴
应力消除
有
产品长度(mm)
33.8(mm)
产品高度(mm)
38(mm)
GTSL030CF20-60P-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。