GTSL08CF14S-14S-B30详情
Amphenol GTSL08CF14S-14S-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
22.2
Screen over stranding element
Foil
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2
Screen over stranding
Foil
Conductor category
Class 2 = stranded
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Low smoke (according to EN 61034-2)
无
GTSL08CF14S-14S-B30拓展信息








哦! 它是空的。