HDB-D4-080C022X详情
Amphenol HDB-D4-080C022X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
RoHS
有
Contact Finish Mating
GOLD (20) OVER NICKEL
Manufacturer Part Number
HDB-D4-080C022X
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
4
Contact Materials
未说明
Risk Rank
5.44
Ihs Manufacturer
AMPHENOL CORP
Part Life Cycle Code
活跃
Manufacturer
Amphenol Corporation
JESD-609代码
e4
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
80
端子间距
0.07 mm
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
终端类型
SOLDER
触点表面处理 终端
GOLD (300) OVER NICKEL (50)
HDB-D4-080C022X拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。